TVS DIODE 136.8VWM 245.7V AXIAL
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6172A/TR-ND | 61AJ6904 | JANTX1N6172A/TR |
| Product Name | TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | C, Axial | C, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 246 volts | 246 volts |