49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount C, SQ-MELF
TVS DIODE 27.4VWM 49.9VC SQ-MELF
BI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6155AUS/TR-ND | JANTX1N6155AUS/TR | 32AJ3901 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, C | MELF; C, SQ-MELF | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts |