Infineon Technologies AG Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2
Product Name Notes
Applications Domain controller for ADAS and autonomous driving
FlexRay is a serial, deterministic bus system for real-time control applications. It is designed for future requirements of in-vehicle control applications, providing data transmission rates up to 10 Mbit/s. FlexRay...
The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud...

<< Prev