Infineon Technologies AG Interface Transceiver IC TLE7269GXUMA1

Description
IC TRANSCEIVER FULL 2/2 DSO-14 Product overview: TLE7269GXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7269GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 DSO-14 Product overview: TLE7269GXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7269GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-TLE7269GXUMA1
Interface Transceiver IC 710-TLE7269GXUMA1
IC TRANSCEIVER FULL 2/2 DSO-14 Product overview: TLE7269GXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7269GXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 DSO-14 Product overview: TLE7269GXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7269GXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE7269GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE7269GXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7269GXUMA1
IC TRANSCEIVER FULL 2/2 DSO-14

IC TRANSCEIVER FULL 2/2 DSO-14

Supplier's Site
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Infineon - 18AC7843 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Infineon
18AC7843
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Infineon 18AC7843
LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC; Output Voltage:-; Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE7269GXUMA1 TLE7269GXUMA1 18AC7843
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Infineon
Device Type Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 7V ~ 27V Other Other; 7V
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C68300A-56PVXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers