Interface Circuit, PDSO8
IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE7250XLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250XLEXUMA1 can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 2MBPS, TSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 TSON-8
CAN Interface IC TRANSCEIVER
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE7250XLEXUMA1 | 710-TLE7250XLEXUMA1 | 34AC2021 | TLE7250XLEXUMA1 | TLE7250XLEXUMA1 |
| Product Name | Interface Transceiver IC | Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | |
| Device Type | Sensor Interface | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Package Type | PG-TSON-8 | Tape & Reel (TR) | TSON | SON-8 | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.5V | Other |