Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE6251GNTMA1

Description
Win Source Part Number: 1112405-TLE6251GNTMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV Data Rate: 1MBd Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14-13 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE6251GNTMA1-I TTR-ND,SP000082094,T LE6251G-ND,2156-TLE6 251GNTMA1,TLE6251GNT MA1TR,TLE6251GNT,TLE 6251GT,TLE6251G,TLE6 251GT-ND,INFINFTLE62 51GNTMA1 Base Product Number: TLE6251 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1112405-TLE6251GNTMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV Data Rate: 1MBd Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14-13 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE6251GNTMA1-I TTR-ND,SP000082094,T LE6251G-ND,2156-TLE6 251GNTMA1,TLE6251GNT MA1TR,TLE6251GNT,TLE 6251GT,TLE6251G,TLE6 251GT-ND,INFINFTLE62 51GNTMA1 Base Product Number: TLE6251 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1112405-TLE6251GNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1112405-TLE6251GNTMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1112405-TLE6251GNTMA1
Win Source Part Number: 1112405-TLE6251GNTMA 1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV Data Rate: 1MBd Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14-13 Temperature Range - Operating: -40°C ~ 150°C ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE6251GNTMA1-I TTR-ND,SP000082094,T LE6251G-ND,2156-TLE6 251GNTMA1,TLE6251GNT MA1TR,TLE6251GNT,TLE 6251GT,TLE6251G,TLE6 251GT-ND,INFINFTLE62 51GNTMA1 Base Product Number: TLE6251 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1112405-TLE6251GNTMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 400 mV
Data Rate: 1MBd
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14-13
Temperature Range - Operating: -40°C ~ 150°C
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE6251GNTMA1-ITTR-ND,SP000082094,TLE6251G-ND,2156-TLE6251GNTMA1,TLE6251GNTMA1TR,TLE6251GNT,TLE6251GT,TLE6251G,TLE6251GT-ND,INFINFTLE6251GNTMA1
Base Product Number: TLE6251
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLE6251GNTMA1
Interface Transceiver IC 710-TLE6251GNTMA1
IC TRANSCEIVER FULL 1/1 DSO-14 Product overview: TLE6251GNTMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251GNTMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 DSO-14 Product overview: TLE6251GNTMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251GNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE6251GNTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE6251GNTMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE6251GNTMA1
IC TRANSCEIVER FULL 1/1 DSO-14

IC TRANSCEIVER FULL 1/1 DSO-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1112405-TLE6251GNTMA1 710-TLE6251GNTMA1 TLE6251GNTMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers
Buffer with open-drain output - 74AHC1G07GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details