The TLE7259-3 is a LIN transceiver designed for automotive applications, supporting data transmission rates from 2.4 kbps to 20 kbps. It complies with ISO 17987-4 and LIN Specification 2.2A, making it suitable for various in-vehicle network configurations. The device features low current consumption in sleep mode, drawing less than 8 OºA, and includes integrated wake-up functions. It offers digital I/O compatibility with both 3.3 V and 5 V microcontrollers. The transceiver is equipped with protection features such as bus short to V_BAT and GND handling, over-temperature protection, and supply undervoltage detection. It also includes a dominant time-out function for the TxD line and supports a flash mode for accelerated microcontroller programming. The TLE7259-3 is designed for high electromagnetic compatibility (EMC) with very low emissions and high immunity to interference, and it has excellent ESD robustness rated at ± 15 kV according to IEC61000-4-2. Available in PG-DSO-8 and PG-TSON-8 packages, it is AEC qualified and RoHS compliant, making it a reliable choice for automotive applications.
IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE72593GEXUMA3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE72593GEXUMA3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 960887-TLE72593GEXUM
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 20kbps
Voltage - Supply: 5.5V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-16
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE72593GEXUMA3SP001
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE72593GEXUMA3TR,TL
Base Product Number: TLE72593
LIN TRANSCEIVER, SOIC-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:AEC-Q100 RoHS Compliant: Yes
IC TRANSCEIVER 1/1 DSO-8
IC TRANSCEIVER 1/1 DSO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE72593GEXUMA3 | 960887-TLE72593GEXUMA3 | 33AC5521 | TLE72593GEXUMA3 | TLE72593GEXUMA3 | TLE72593GEXUMA3 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lin Transceiver, Soic-8; Output Voltage Infineon | LIN Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5V ~ 27V | Other; 5.5V ~ 27V | Other; 5.5V | Other; 5.5V ~ 27V | Other | |
| Data Rate | 20 kbps | 20 kbps | 20 kbps |