Infineon Technologies AG Integrated Circuits (ICs) - Interface - Specialized TLE92613BQXXUMA1

Description
Win Source Part Number: 1338798-TLE92613BQXX UMA1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Interface: SPI Voltage - Supply: 28V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-31 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE92613 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1338798-TLE92613BQXX UMA1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Interface: SPI Voltage - Supply: 28V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-31 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE92613 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1338798-TLE92613BQXXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1338798-TLE92613BQXXUMA1
Integrated Circuits (ICs) - Interface - Specialized 1338798-TLE92613BQXXUMA1
Win Source Part Number: 1338798-TLE92613BQXX UMA1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Interface: SPI Voltage - Supply: 28V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-31 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE92613 Product Status: Not For New Designs

Win Source Part Number: 1338798-TLE92613BQXXUMA1
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Interface: SPI
Voltage - Supply: 28V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-31
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE92613
Product Status: Not For New Designs

Buy Now Datasheet
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon - 93AC7348 - Newark, An Avnet Company
Chicago, IL, United States
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon
93AC7348
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon 93AC7348
SYSTEM BASIS CHIP, AEC-Q100, 5V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:5V; RoHS Compliant: Yes

SYSTEM BASIS CHIP, AEC-Q100, 5V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TLE92613BQXXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE92613BQXXUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE92613BQXXUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site
Specialized - TLE92613BQXXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLE92613BQXXUMA1
Specialized TLE92613BQXXUMA1
Automotive Interface PG-VQFN-48-31

Automotive Interface PG-VQFN-48-31

Buy Now Datasheet
Interface - Specialized - TLE92613BQXXUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE92613BQXXUMA1
Interface - Specialized TLE92613BQXXUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1338798-TLE92613BQXXUMA1 93AC7348 TLE92613BQXXUMA1 TLE92613BQXXUMA1 TLE92613BQXXUMA1
Product Name Integrated Circuits (ICs) - Interface - Specialized System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 28V Other; 28V Other Other; 28V
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP8916AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details