Infineon Technologies AG Interface - Interface - Telecom - PEF2256HV2.2 PEF2256HV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061404-PEF2256HV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 250mW Includes: Clock Generation, Line Monitor Protection, Power-Down, Receive Line Monitor Mode, Remote Alarm Generation / Checking, Tristate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-MQFP-80 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): PEF2256HV2.1; PEF 2256 H V2.2; PEF2256HV2X SLL76; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061404-PEF2256HV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 250mW Includes: Clock Generation, Line Monitor Protection, Power-Down, Receive Line Monitor Mode, Remote Alarm Generation / Checking, Tristate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-MQFP-80 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): PEF2256HV2.1; PEF 2256 H V2.2; PEF2256HV2X SLL76; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF2256HV2.2 - 061404-PEF2256HV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF2256HV2.2
061404-PEF2256HV2.2
Interface - Interface - Telecom - PEF2256HV2.2 061404-PEF2256HV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 061404-PEF2256HV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 250mW Includes: Clock Generation, Line Monitor Protection, Power-Down, Receive Line Monitor Mode, Remote Alarm Generation / Checking, Tristate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-MQFP-80 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 80mA Alternative Parts (Cross-Reference): PEF2256HV2.1; PEF 2256 H V2.2; PEF2256HV2X SLL76; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 061404-PEF2256HV2.2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 250mW
Includes: Clock Generation, Line Monitor Protection, Power-Down, Receive Line Monitor Mode, Remote Alarm Generation / Checking, Tristate
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-MQFP-80
Purpose: Framer, Line Interface Unit (LIU)
Supply Voltage - Operating: 1.8V, 3.3V
Operating Supply Current: 80mA
Alternative Parts (Cross-Reference): PEF2256HV2.1; PEF 2256 H V2.2; PEF2256HV2X SLL76;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PEF2256HV2.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF2256HV2.2
Interface Transceiver IC 702-PEF2256HV2.2
IC LIU E1/T1/J1 80MQFP Product overview: PEF2256HV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF2256HV2.2 can be used for catalog matching and distributor lookup.

IC LIU E1/T1/J1 80MQFP Product overview: PEF2256HV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF2256HV2.2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061404-PEF2256HV2.2 702-PEF2256HV2.2
Product Name Interface - Interface - Telecom - PEF2256HV2.2 Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Interface - Interface - Controllers - ADM6996IX-AD-R-1 - 087546-ADM6996IX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details