Infineon Technologies AG Interface Transceiver IC TLE9250VSJXUMA1

Description
Interface Circuit, PDSO8
Request a Quote Datasheet
Description
Interface Circuit, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE9250VSJXUMA1 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Interface Transceiver IC - 710-TLE9250VSJXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE9250VSJXUMA1
Interface Transceiver IC 710-TLE9250VSJXUMA1
IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE9250VSJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9250VSJXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE9250VSJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9250VSJXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261610-TLE9250VSJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261610-TLE9250VSJXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261610-TLE9250VSJXUMA1
Win Source Part Number: 1261610-TLE9250VSJXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 100 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE9250VSJXUMA1,SP00 1358156,2156-TLE9250 VSJXUMA1,IFEINFTLE92 50VSJXUMA1,TLE9250VS JXUMA1DKR,TLE9250VSJ XUMA1CT,TLE9250VSJXU MA1TR Base Product Number: TLE9250 Product Status: Not For New Designs

Win Source Part Number: 1261610-TLE9250VSJXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 100 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE9250VSJXUMA1,SP001358156,2156-TLE9250VSJXUMA1,IFEINFTLE9250VSJXUMA1,TLE9250VSJXUMA1DKR,TLE9250VSJXUMA1CT,TLE9250VSJXUMA1TR
Base Product Number: TLE9250
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE9250VSJXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE9250VSJXUMA1
Drivers, Receivers, Transceivers TLE9250VSJXUMA1
IC TRANSCEIVER 1/1 DSO-8

IC TRANSCEIVER 1/1 DSO-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE9250VSJXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE9250VSJXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE9250VSJXUMA1
IC TRANSCEIVER 1/1 DSO-8

IC TRANSCEIVER 1/1 DSO-8

Supplier's Site
Can Fd Transceiver, Aec-Q100, 5Mbps, Soic; Ic Interface Type Infineon - 93AC7343 - Newark, An Avnet Company
Chicago, IL, United States
Can Fd Transceiver, Aec-Q100, 5Mbps, Soic; Ic Interface Type Infineon
93AC7343
Can Fd Transceiver, Aec-Q100, 5Mbps, Soic; Ic Interface Type Infineon 93AC7343
CAN FD TRANSCEIVER, AEC-Q100, 5MBPS, SOIC; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAN FD TRANSCEIVER, AEC-Q100, 5MBPS, SOIC; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE9250VSJXUMA1
CAN Interface IC TLE9250VSJXUMA1
CAN Interface IC TRANSCEIVER

CAN Interface IC TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE9250VSJXUMA1 710-TLE9250VSJXUMA1 1261610-TLE9250VSJXUMA1 TLE9250VSJXUMA1 TLE9250VSJXUMA1 93AC7343 TLE9250VSJXUMA1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Can Fd Transceiver, Aec-Q100, 5Mbps, Soic; Ic Interface Type Infineon CAN Interface IC
Device Type Sensor Interface Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Package Type PG-DSO-8 Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC DSO-8
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
 - CLC034MA - Rochester Electronics
Texas Instruments
Specs
Device Type Sensor Interface
Package Type DIP; DIP16
View Details