Infineon Technologies AG Integrated Circuits (ICs) - Interface - Specialized TLE9262BQXXUMA1

Description
IC INTERFACE SPECIALIZED 48VQFN
Datasheet
Description
IC INTERFACE SPECIALIZED 48VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - TLE9262BQXXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE9262BQXXUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE9262BQXXUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site
Interface - Specialized - TLE9262BQXXUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE9262BQXXUMA1
Interface - Specialized TLE9262BQXXUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
Specialized - TLE9262BQXXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLE9262BQXXUMA1
Specialized TLE9262BQXXUMA1
Automotive Interface PG-VQFN-48-31

Automotive Interface PG-VQFN-48-31

Buy Now Datasheet
Specialized TLE9262BQXXUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon - 93AC7350 - Newark, An Avnet Company
Chicago, IL, United States
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon
93AC7350
System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon 93AC7350
SYSTEM BASIS CHIP, AEC-Q100, 5V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2, LIN2.2A/J2602, SAE RoHS Compliant: Yes

SYSTEM BASIS CHIP, AEC-Q100, 5V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2, LIN2.2A/J2602, SAE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE9262BQXXUMA1 TLE9262BQXXUMA1 TLE9262BQXXUMA1 TLE9262BQXXUMA1 93AC7350
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon
Device Type Sensor Interface Sensor Interface
Supply Voltage Other Other; 28V Other; 28V Other; 28V
Technology SPI; SPI SPI; SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details