IC PROXIMITY SWITCH 8DSOP Product overview: TCA355GXLLA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TCA355GXLLA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1098581-TCA355GXLLA1
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Proximity Only
Package: Tube
Standard Package: 4,000
Mounting: SMD (SMT)
Number of Inputs: 1
Current - Supply: 600µA
Proximity Detection: Yes
Voltage - Supply: 5V ~ 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): TSL26721FNSP00069795
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000697950
Base Product Number: TCA355
Product Status: Obsolete
IC PROXIMITY SWITCH 8DSOP
IC PROXIMITY SWITCH 8DSOP
Capacitive Touch Proximity Only PG-DSO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-TCA355GXLLA1 | 1098581-TCA355GXLLA1 | TCA355GXLLA1 | TCA355GXLLA1 | TCA355GXLLA1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Proximity Only |