USB002 -- INTERFACE - CONTROLLERS
Infineon Technologies AG
Interface - Controllers
USB002
Description
USB TO I2C 8.5V
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
USB TO I2C 8.5V
Datasheet
Suppliers
Interface - Controllers
USB002
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Controllers
USB002
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
USB002 |
USB002 |
USB002 |
|
Product Name
|
Interface - Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Front End
Package Type
24-SMD Module
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
SPI; PCM, SPI
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
View Details