Infineon Technologies AG Interface - Interface - Specialized - TLE9263QXV33XUMA1 TLE9263QXV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 797001-TLE9263QXV33X UMA1 Packaging: Reel package Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Interface: SPI Family Name: TLE9263QX Categories: Integrated Circuits (ICs) Manufacturer Package: PG-VQFN-48-31 Alternative Parts (Cross-Reference): TLE9263BQXV33XUMA1; Introduction Date: September 25, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 797001-TLE9263QXV33X UMA1 Packaging: Reel package Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Interface: SPI Family Name: TLE9263QX Categories: Integrated Circuits (ICs) Manufacturer Package: PG-VQFN-48-31 Alternative Parts (Cross-Reference): TLE9263BQXV33XUMA1; Introduction Date: September 25, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TLE9263QXV33XUMA1 - 797001-TLE9263QXV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLE9263QXV33XUMA1
797001-TLE9263QXV33XUMA1
Interface - Interface - Specialized - TLE9263QXV33XUMA1 797001-TLE9263QXV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 797001-TLE9263QXV33X UMA1 Packaging: Reel package Package: 48-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Interface: SPI Family Name: TLE9263QX Categories: Integrated Circuits (ICs) Manufacturer Package: PG-VQFN-48-31 Alternative Parts (Cross-Reference): TLE9263BQXV33XUMA1; Introduction Date: September 25, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 797001-TLE9263QXV33XUMA1
Packaging: Reel package
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Interface: SPI
Family Name: TLE9263QX
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-VQFN-48-31
Alternative Parts (Cross-Reference): TLE9263BQXV33XUMA1;
Introduction Date: September 25, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TLE9263QXV33XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE9263QXV33XUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE9263QXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site
Interface - Specialized - TLE9263QXV33XUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE9263QXV33XUMA1
Interface - Specialized TLE9263QXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
Specialized - TLE9263QXV33XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Automotive Interface PG-VQFN-48-31

Automotive Interface PG-VQFN-48-31

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 797001-TLE9263QXV33XUMA1 TLE9263QXV33XUMA1 TLE9263QXV33XUMA1 TLE9263QXV33XUMA1
Product Name Interface - Interface - Specialized - TLE9263QXV33XUMA1 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details