Interface Circuit, PDSO8
Win Source Part Number: 1033367-TLE7251VLEXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 90 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TCAN1042HVDR; TCAN1042HVDRQ1; MC34901WEFR2; ADM4852ACPZ-REEL7; DS485TMXTLE7251VLE;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7251VLEXUMA1TR,21
Base Product Number: TLE7251
Product Status: Not For New Designs
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE7251VLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7251VLEXUMA1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 TSON-8
CAN Interface IC TRANSCEIVER
IC TRANSCEIVER 1/1 TSON-8
CAN TRANSCEIVER, 2MBPS, TSON-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE7251VLEXUMA1 | 1033367-TLE7251VLEXUMA1 | 710-TLE7251VLEXUMA1 | TLE7251VLEXUMA1 | TLE7251VLEXUMA1 | TLE7251VLEXUMA1 | 17AC7192 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon | |
| Device Type | Sensor Interface | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||||
| Package Type | PG-TSON-8 | Tape & Reel (TR) | 8-TDFN Exposed Pad | SON-8 | TSON | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 3V |