Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7259GNT TLE7259GNT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 104177-TLE7259GNT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; TLE7259-2GU; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 104177-TLE7259GNT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; TLE7259-2GU; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259GNT - 104177-TLE7259GNT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259GNT
104177-TLE7259GNT
Interface - Interface - Drivers, Receivers, Transceivers - TLE7259GNT 104177-TLE7259GNT
Manufacturer: Infineon Technologies Win Source Part Number: 104177-TLE7259GNT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-DSO-8 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; TLE7259-2GU; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104177-TLE7259GNT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 20kBd
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-DSO-8
Supply Voltage - Operating: 7 V to 27 V
Alternative Parts (Cross-Reference): MAX13021ASA/V+T; TLE72592GUXUMA1; TLE7259GNT; TLE7259-2GU;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 710-TLE7259GNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE7259GNT
Interface Transceiver IC 710-TLE7259GNT
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE7259GNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259GNT can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE7259GNT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259GNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE7259GNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE7259GNT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7259GNT
IC TRANSCEIVER FULL 1/1 DSO-8

IC TRANSCEIVER FULL 1/1 DSO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 104177-TLE7259GNT 710-TLE7259GNT TLE7259GNT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7259GNT Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 7 V ~ 27 V Other; 7V ~ 27V Other
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Inverter - 74AHCT1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers