IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE9251LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9251LEXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Transceiver
Product Status: Active
Product Status: TLE9251
Supplier Device Package: PG-TSON-8-1
Package / Case: 8-TDFN Exposed Pad
Mounting Type: Surface Mount, Wettable Flank
IC TRANSCEIVER HALF 1/1 TSON-8
IC TRANSCEIVER HALF 1/1 TSON-8
CAN Interface IC TRANSCEIVER
CAN FD TRANSCEIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE9251LEXUMA1 | TLE9251LEXUMA1 | TLE9251LEXUMA1 | TLE9251LEXUMA1 | 58AJ2742 | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Infineon |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |||
| Data Rate | 5000 kbps | 5000 kbps | 5000 to ? kbps |