IC TELECOM INTERFACE 256-LBGA Product overview: PSB 50510 E V1.3-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB 50510 E V1.3-G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 792597-PSB 50510 E V1.3-G
Series: Amazon
Packaging: Tray
Package: 256-LBGA
Number of Circuits: 1
Mounting: SMD
Function: Single-Chip Solution
Interface: ADSL, JTAG, SPI
Includes: DMA Controller, Echo Cancellation, Line Driver, Low Noise Distortion, TC Layer with Hardware Accelerator, Tunable Filters
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-LBGA-256
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Telecom IC Single-Chip Solution PG-LBGA-256-1
IC TELECOM INTERFACE 256-LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PSB 50510 E V1.3-G | 792597-PSB 50510 E V1.3-G | PSB 50510 E V1.3-G | PSB 50510 E V1.3-G |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PSB 50510 E V1.3-G | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |