IC TELECOM INTERFACE MQFP-44 Product overview: PSB 21393 H V1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB 21393 H V1.3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1090275-PSB 21393 H V1.3
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Activation and Deactivation, Channel Handler, DTMF / Tone / Ringing Generator, HDLC Controller, Speakerphone, UPN Transceiver
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-MQFP-44
Purpose: CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 27mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Telecom IC CODEC P-MQFP-44-1
IC TELECOM INTERFACE MQFP-44
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PSB 21393 H V1.3 | 1090275-PSB 21393 H V1.3 | PSB 21393 H V1.3 | PSB 21393 H V1.3 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PSB 21393 H V1.3 | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Transceiver; Codec | Sensor Interface |