Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-2GE TLE7259-2GE

Description
The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-2GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-2GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-2GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-2GE draws less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-2GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-2GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-2GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-2GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the TLE7259-2GU Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0 and 2.1 Very high ESD robustness, +/- 11 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption in sleep mode with Wake-Up functions Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles
Request a Quote Datasheet
Description
The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-2GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-2GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-2GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-2GE draws less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-2GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-2GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-2GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-2GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the TLE7259-2GU Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0 and 2.1 Very high ESD robustness, +/- 11 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption in sleep mode with Wake-Up functions Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-2GE - TLE7259-2GE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-2GE
TLE7259-2GE
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-2GE TLE7259-2GE
The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-2GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-2GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-2GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-2GE draws less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-2GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-2GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-2GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-2GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the TLE7259-2GU Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0 and 2.1 Very high ESD robustness, +/- 11 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption in sleep mode with Wake-Up functions Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles

The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features.

It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-2GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-2GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-2GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-2GE draws less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-2GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-2GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-2GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-2GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment.


Summary of Features

  • Single-wire transceiver, pin compatible to the TLE7259-2GU
  • Transmission rate up to 20 kBaud
  • Compliant to LIN specification 1.3, 2.0 and 2.1
  • Very high ESD robustness, +/- 11 kV according to IEC61000-4-2
  • Optimized for low electromagnetic emission (EME)
  • Optimized for high immunity against electromagnetic interference (EMI)
  • Very low current consumption in sleep mode with Wake-Up functions
  • Wake-Up source detection
  • Very low leakage current on the BUS output
  • Digital I/O levels compatible for 3.3 V and 5 V microcontrollers
  • Suitable for 12 V and 24 V board net
  • Bus short to VBAT protection and Bus short to GND handling
  • Over temperature protection and Under voltage detection
  • Flash mode
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Body and Convenience
  • Safety Applications
  • Powertrain
  • Small Electric Vehicles
Supplier's Site Datasheet
Interface Transceiver IC - 710-TLE7259-2GE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE7259-2GE
Interface Transceiver IC 710-TLE7259-2GE
IC Product overview: TLE7259-2GE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259-2GE can be used for catalog matching and distributor lookup.

IC Product overview: TLE7259-2GE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259-2GE can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE7259-2GE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7259-2GE
IC

IC

Supplier's Site
Drivers, Receivers, Transceivers - TLE7259-2GE - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE7259-2GE
Drivers, Receivers, Transceivers TLE7259-2GE
DEV KIT TOOL KIT PWR MGMT

DEV KIT TOOL KIT PWR MGMT

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
TLE7259-2GE
LIN Transceivers TLE7259-2GE
LIN Transceivers IC LIN TRANS 1TX 1RX 0.02MBD

LIN Transceivers IC LIN TRANS 1TX 1RX 0.02MBD

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE7259-2GE 710-TLE7259-2GE TLE7259-2GE TLE7259-2GE TLE7259-2GE
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-2GE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers LIN Transceivers
Technology LIN
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 3.3V; 5V; Other; 3.3 V ; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Controllers - 448-CY7C65210A-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
5 suppliers
Telecom - PEB4164TV1.1GD - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Telecom - PEB2070NV2.4GICC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology ISDN, Serial
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers