IC TRANSCEIVER 1/1 TSSOP-14
FLEXRAY TRANSCEIVER, 10MBPS, TSSOP-16; IC Interface Type:FlexRay; Interface Applications:Realtim
IC TRANSCEIVER 1/1 TSSOP-14
Interface - Specialized TRANSCEIVER
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE9222PXXUMA1 | 33AC5528 | TLE9222PXXUMA1 | TLE9222PXXUMA1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Flexray Transceiver, 10Mbps, Tssop-16; Ic Interface Type Infineon | Drivers, Receivers, Transceivers | Interface - Specialized |
| Technology | FlexRay | FlexRay | ||
| Device Type | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |