Interface Circuit, PDSO8
IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE8251VSJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8251VSJXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005400-TLE8251VSJXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001398150,448-TLE8
Base Product Number: TLE8251
Product Status: Not For New Designs
IC TRANSCEIVER 1/1 DSO-8
CAN TX RX W/BUS WAKE-UP, 2MBPS, 150DEG C ROHS COMPLIANT: YES
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE8251VSJXUMA1 | 710-TLE8251VSJXUMA1 | 1005400-TLE8251VSJXUMA1 | TLE8251VSJXUMA1 | 81AH0065 | TLE8251VSJXUMA1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Tx Rx W/bus Wake-Up, 2Mbps, 150Deg C Rohs Compliant Infineon | CAN Interface IC | |
| Device Type | Sensor Interface | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Package Type | PG-DSO-8 | Tape & Reel (TR) | SOIC | SOIC | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |