Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1 TLE7258DXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796989-TLE7258DXUMA1 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-TDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120mV Data Rate: 20kbps Family Name: TLE7258D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TSON-8 Introduction Date: December 15, 2014 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796989-TLE7258DXUMA1 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-TDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120mV Data Rate: 20kbps Family Name: TLE7258D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TSON-8 Introduction Date: December 15, 2014 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1 - 796989-TLE7258DXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1
796989-TLE7258DXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1 796989-TLE7258DXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796989-TLE7258DXUMA1 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 150°C Package: 8-TDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 120mV Data Rate: 20kbps Family Name: TLE7258D Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TSON-8 Introduction Date: December 15, 2014 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796989-TLE7258DXUMA1
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 150°C
Package: 8-TDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120mV
Data Rate: 20kbps
Family Name: TLE7258D
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TSON-8
Introduction Date: December 15, 2014
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TLE7258DXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE7258DXUMA1
Interface Transceiver IC 710-TLE7258DXUMA1
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE7258DXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7258DXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE7258DXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7258DXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE7258DXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7258DXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site
Lin Transceiver, 20Kbps, 18V, Tson-8; Output Voltage Infineon - 49AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, 20Kbps, 18V, Tson-8; Output Voltage Infineon
49AC0837
Lin Transceiver, 20Kbps, 18V, Tson-8; Output Voltage Infineon 49AC0837
LIN TRANSCEIVER, 20KBPS, 18V, TSON-8; Output Voltage:-; Output Current:1.3mA; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, 20KBPS, 18V, TSON-8; Output Voltage:-; Output Current:1.3mA; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLE7258DXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE7258DXUMA1
Drivers, Receivers, Transceivers TLE7258DXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TLE7258DXUMA1
LIN Transceivers TLE7258DXUMA1
LIN Transceivers TRANSCEIVER

LIN Transceivers TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 796989-TLE7258DXUMA1 710-TLE7258DXUMA1 TLE7258DXUMA1 49AC0837 TLE7258DXUMA1 TLE7258DXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7258DXUMA1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lin Transceiver, 20Kbps, 18V, Tson-8; Output Voltage Infineon Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 5.5 V ~ 18 V Other; 5.5V ~ 18V 1.8V; Other Other; 5.5V Other; 5.5V ~ 18V
Data Rate 20 kbps 20 kbps 20 kbps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Controllers - ADM6996LC-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller
Supply Voltage Other
View Details
2 suppliers