IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6250GXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6250GXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 970611-TLE6250GXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 150 mV
Data Rate: 1MBd
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 160°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE6250GXT,TLE6250GI
Base Product Number: TLE6250
CAN TRANSCEIVER, AEC-Q100, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 DSO-8
IC TRANSCEIVER FULL 1/1 DSO-8
CAN Interface IC 12 -24 V 70 mA CAN TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE6250GXUMA1 | 970611-TLE6250GXUMA1 | 79X2064 | TLE6250GXUMA1 | TLE6250GXUMA1 | TLE6250GXUMA1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, Aec-Q100, 1Mbps, Soic-8; Ic Interface Type Infineon | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) |