Line Transceiver
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457DLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457DLEXUMA1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 TSON-8
IC TRANSCEIVER 1/1 TSON-8
LIN TRANSCEIVER, 20KBPS, TSON-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE8457DLEXUMA1 | 710-TLE8457DLEXUMA1 | TLE8457DLEXUMA1 | TLE8457DLEXUMA1 | 99AC9765 | TLE8457DLEXUMA1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Lin Transceiver, 20Kbps, Tson-8; Output Voltage Infineon | LIN Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | PG-TSON-8 | Tape & Reel (TR) | 8-PowerTDFN | TSON | TSON-8 | |
| Data Rate | 20 kbps | 20 kbps |