Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1 TLE72592GEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 111328-TLE72592GEXUM A1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 111328-TLE72592GEXUM A1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1 - 111328-TLE72592GEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1
111328-TLE72592GEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1 111328-TLE72592GEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 111328-TLE72592GEXUM A1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 7 V to 27 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 111328-TLE72592GEXUMA1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 20kBd
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 7 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TLE72592GEXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE72592GEXUMA1
Interface Transceiver IC 710-TLE72592GEXUMA1
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE72592GEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE72592GEXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE72592GEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE72592GEXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE72592GEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE72592GEXUMA1
IC TRANSCEIVER FULL 1/1 DSO-8

IC TRANSCEIVER FULL 1/1 DSO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 111328-TLE72592GEXUMA1 710-TLE72592GEXUMA1 TLE72592GEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE72592GEXUMA1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 7 V ~ 27 V Other; 7V ~ 27V Other
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details