Win Source Part Number: 1370737-TLE9263BQXXU
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-31
Base Product Number: TLE9263
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 28V
Interface: SPI
SYSTEM BASIS CHIP, AEC-Q100, 150DEG C ROHS COMPLIANT: YES
Automotive Interface PG-VQFN-48-31
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370737-TLE9263BQXXUMA1 | 42AH2094 | TLE9263BQXXUMA1 | TLE9263BQXXUMA1 | TLE9263BQXXUMA1 | TLE9263BQXXUMA1 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | System Basis Chip, Aec-Q100, 150Deg C Rohs Compliant Infineon | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |