Infineon Technologies AG Interface Transceiver IC PSB2186HV1.1D

Description
ISAC-S TE ISDN ACCESS CONTROLLER Product overview: PSB2186HV1.1D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2186HV1.1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ISAC-S TE ISDN ACCESS CONTROLLER Product overview: PSB2186HV1.1D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2186HV1.1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-PSB2186HV1.1D
Interface Transceiver IC 702-PSB2186HV1.1D
ISAC-S TE ISDN ACCESS CONTROLLER Product overview: PSB2186HV1.1D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2186HV1.1D can be used for catalog matching and distributor lookup.

ISAC-S TE ISDN ACCESS CONTROLLER Product overview: PSB2186HV1.1D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2186HV1.1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1086073-PSB2186HV1.1D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1086073-PSB2186HV1.1D
Integrated Circuits (ICs) - Interface - Telecom 1086073-PSB2186HV1.1D
Win Source Part Number: 1086073-PSB2186HV1.1 D Category: Integrated Circuits (ICs)>Interface - Telecom Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PSB2186HV1.1DPSB2186 HV11D; ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-PSB2186HV1.1D,L ANINFPSB2186HV1.1D RoHS Status: Not applicable

Win Source Part Number: 1086073-PSB2186HV1.1D
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): PSB2186HV1.1DPSB2186HV11D;
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-PSB2186HV1.1D,LANINFPSB2186HV1.1D
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PSB2186HV1.1D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PSB2186HV1.1D
Integrated Circuits (ICs) - Interface - Telecom PSB2186HV1.1D
ISAC-S TE ISDN ACCESS CONTROLLER

ISAC-S TE ISDN ACCESS CONTROLLER

Supplier's Site
Telecom - PSB2186HV1.1D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC ISDN P-MQFP-64

Telecom IC ISDN P-MQFP-64

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PSB2186HV1.1D 1086073-PSB2186HV1.1D PSB2186HV1.1D PSB2186HV1.1D
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers