Infineon Technologies AG Interface - Interface - Specialized - TLE9261BQXV33XUMA1 TLE9261BQXV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 848263-TLE9261BQXV33 XUMA1 Features: Interface Package: Reel - TR Family Name: TLE9261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9261BQXV33XUMA1DK R, SP001611024, TLE9261BQX V33, TLE9261BQXV33XUMA1-N D, TLE9261BQXV33XUMA1TR , TLE9261BQXV33XUMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 848263-TLE9261BQXV33 XUMA1 Features: Interface Package: Reel - TR Family Name: TLE9261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9261BQXV33XUMA1DK R, SP001611024, TLE9261BQX V33, TLE9261BQXV33XUMA1-N D, TLE9261BQXV33XUMA1TR , TLE9261BQXV33XUMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TLE9261BQXV33XUMA1 - 848263-TLE9261BQXV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLE9261BQXV33XUMA1
848263-TLE9261BQXV33XUMA1
Interface - Interface - Specialized - TLE9261BQXV33XUMA1 848263-TLE9261BQXV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 848263-TLE9261BQXV33 XUMA1 Features: Interface Package: Reel - TR Family Name: TLE9261 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9261BQXV33XUMA1DK R, SP001611024, TLE9261BQX V33, TLE9261BQXV33XUMA1-N D, TLE9261BQXV33XUMA1TR , TLE9261BQXV33XUMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 848263-TLE9261BQXV33XUMA1
Features: Interface
Package: Reel - TR
Family Name: TLE9261
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE9261BQXV33XUMA1DKR, SP001611024, TLE9261BQX V33, TLE9261BQXV33XUMA1-ND, TLE9261BQXV33XUMA1TR, TLE9261BQXV33XUMA1CT

Buy Now Datasheet
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TLE9261BQXV33XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE9261BQXV33XUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE9261BQXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site
Specialized - TLE9261BQXV33XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Automotive Interface PG-VQFN-48-31

Automotive Interface PG-VQFN-48-31

Buy Now Datasheet
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon - 93AC7345 - Newark, An Avnet Company
Chicago, IL, United States
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon
93AC7345
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon 93AC7345
SYS BASIS CHIP, AEC-Q100, 3.3V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:3.3V; RoHS Compliant: Yes

SYS BASIS CHIP, AEC-Q100, 3.3V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:3.3V; RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - TLE9261BQXV33XUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE9261BQXV33XUMA1
Interface - Specialized TLE9261BQXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 848263-TLE9261BQXV33XUMA1 TLE9261BQXV33XUMA1 TLE9261BQXV33XUMA1 TLE9261BQXV33XUMA1 93AC7345 TLE9261BQXV33XUMA1
Product Name Interface - Interface - Specialized - TLE9261BQXV33XUMA1 Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Technology SPI; SPI SPI; SPI SPI; SPI
Supply Voltage Other; 28V Other Other; 28V Other; 28V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899676P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details