Infineon Technologies AG Interface - Interface - Telecom - PEF22554HTV2.1 PEF22554HTV2.1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061402-PEF22554HTV2. 1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Family Name: PEF22554 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TQFP-144 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Alternative Parts (Cross-Reference): PEF22554HTV2.1TR ; PEF22554HTV31 S LL6Z; PEF 22554 HT V3.1; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061402-PEF22554HTV2. 1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Family Name: PEF22554 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TQFP-144 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Alternative Parts (Cross-Reference): PEF22554HTV2.1TR ; PEF22554HTV31 S LL6Z; PEF 22554 HT V3.1; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF22554HTV2.1 - 061402-PEF22554HTV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF22554HTV2.1
061402-PEF22554HTV2.1
Interface - Interface - Telecom - PEF22554HTV2.1 061402-PEF22554HTV2.1
Manufacturer: Infineon Technologies Win Source Part Number: 061402-PEF22554HTV2. 1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Family Name: PEF22554 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-TQFP-144 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Alternative Parts (Cross-Reference): PEF22554HTV2.1TR ; PEF22554HTV31 S LL6Z; PEF 22554 HT V3.1; Introduction Date: July 02, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 061402-PEF22554HTV2.1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring
Family Name: PEF22554
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-TQFP-144
Purpose: Framer, Line Interface Unit (LIU)
Supply Voltage - Operating: 1.8V, 3.3V
Alternative Parts (Cross-Reference): PEF22554HTV2.1TR ; PEF22554HTV31 S LL6Z; PEF 22554 HT V3.1;
Introduction Date: July 02, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V Interface Transceiver IC - 702-PEF22554HTV2.1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-PEF22554HTV2.1
3.3V Interface Transceiver IC 702-PEF22554HTV2.1
IC LIU E1/T1/J1 144TQFP / Framer T1/E1/J1 3.3V 144-Pin TQFP Product overview: PEF22554HTV2.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22554HTV2.1 can be used for catalog matching and distributor lookup.

IC LIU E1/T1/J1 144TQFP / Framer T1/E1/J1 3.3V 144-Pin TQFP Product overview: PEF22554HTV2.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22554HTV2.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061402-PEF22554HTV2.1 702-PEF22554HTV2.1
Product Name Interface - Interface - Telecom - PEF22554HTV2.1 3.3V Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 863-1549-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers