The TLE6251D is a high-speed CAN transceiver designed for automotive and industrial applications, supporting data transmission rates of up to 1 Mbps. It is fully compliant with ISO11898-2/-5 standards and features a wide common mode range for enhanced electromagnetic immunity (EMI) and low electromagnetic emission (EME). The device includes several protective features such as ESD immunity, overtemperature protection, and short-circuit protection to ground, battery, and V_CC. The TLE6251D operates with a supply voltage range of 4.5V to 5.5V and offers a stand-by mode with a remote wake-up function, allowing for low quiescent currents while maintaining the ability to wake up from bus signals. It is packaged in a RoHS compliant PG-DSO-8 format and is AEC qualified, making it suitable for use in harsh automotive environments. Applications include gateway modules, body control modules, electric power steering, and battery management systems.
Win Source Part Number: 1117360-TLE6251DXUMA
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 200 mV
Data Rate: 1MBd
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-16
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE6251D; TLE6251DXUMA1;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE6251DXUMA2CT,
Base Product Number: TLE6251
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6251DXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251DXUMA2 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 DSO-8
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 DSO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1117360-TLE6251DXUMA2 | 710-TLE6251DXUMA2 | TLE6251DXUMA2 | TLE6251DXUMA2 | 34AC2014 | TLE6251DXUMA2 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Infineon | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.5V | Other | |
| Data Rate | 1000 kbps | 1000 kbps | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |