Win Source Part Number: 1124614-TLE8457ASJXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 175 mV
Voltage - Supply: 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): SP001335242; TLE8457ASJ;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE8457ASJXUMA1TR,TL
Base Product Number: TLE8457
Product Status: Last Time Buy
IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE8457ASJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457ASJXUMA1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 DSO-8
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC TRANSCEIVER 1/1 DSO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1124614-TLE8457ASJXUMA1 | 710-TLE8457ASJXUMA1 | TLE8457ASJXUMA1 | TLE8457ASJXUMA1 | 33AC5524 | TLE8457ASJXUMA1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers | Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 5V | Other; 5V | Other | Other; 5.5V | Other; 5V | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC | Tape & Reel (TR) | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |