Infineon Technologies AG Interface - Interface - Specialized - TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 807438-TLE9263BQXV33 XUMA1 Packaging: Reel Mounting Style: Surface Mount Applications: Automotive Interface: SPI Supplier Device Package: PG-VQFN-48-31 Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 28V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 807438-TLE9263BQXV33 XUMA1 Packaging: Reel Mounting Style: Surface Mount Applications: Automotive Interface: SPI Supplier Device Package: PG-VQFN-48-31 Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TLE9263BQXV33XUMA1 - 807438-TLE9263BQXV33XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TLE9263BQXV33XUMA1
807438-TLE9263BQXV33XUMA1
Interface - Interface - Specialized - TLE9263BQXV33XUMA1 807438-TLE9263BQXV33XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 807438-TLE9263BQXV33 XUMA1 Packaging: Reel Mounting Style: Surface Mount Applications: Automotive Interface: SPI Supplier Device Package: PG-VQFN-48-31 Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 28V

Manufacturer: Infineon Technologies
Win Source Part Number: 807438-TLE9263BQXV33XUMA1
Packaging: Reel
Mounting Style: Surface Mount
Applications: Automotive
Interface: SPI
Supplier Device Package: PG-VQFN-48-31
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 28V

Buy Now Datasheet
 - TLE9263BQXV33XUMA1 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit

Interface Circuit

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TLE9263BQXV33XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE9263BQXV33XUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE9263BQXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site
Specialized - TLE9263BQXV33XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Automotive Interface PG-VQFN-48-31

Automotive Interface PG-VQFN-48-31

Buy Now Datasheet
Interface - Specialized - TLE9263BQXV33XUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE9263BQXV33XUMA1
Interface - Specialized TLE9263BQXV33XUMA1
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
IC INTERFACE SPECIALIZED 48VQFN

IC INTERFACE SPECIALIZED 48VQFN

Supplier's Site Datasheet
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon - 93AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon
93AC7353
Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon 93AC7353
SYS BASIS CHIP, AEC-Q100, 3.3V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2, LIN2.2A/J2602, SAE RoHS Compliant: Yes

SYS BASIS CHIP, AEC-Q100, 3.3V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2, LIN2.2A/J2602, SAE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 807438-TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1 TLE9263BQXV33XUMA1 93AC7353
Product Name Interface - Interface - Specialized - TLE9263BQXV33XUMA1 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized Sys Basis Chip, Aec-Q100, 3.3V, Vqfn-48; Product Range Infineon
Device Type Sensor Interface Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 28V Other Other; 28V Other; 28V Other; 28V
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32268-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers