Infineon Technologies AG Interface Transceiver IC TLE8457BLEXUMA1

Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457BLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457BLEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457BLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457BLEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TLE8457BLEXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE8457BLEXUMA1
Interface Transceiver IC 710-TLE8457BLEXUMA1
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457BLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457BLEXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457BLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457BLEXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLE8457BLEXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE8457BLEXUMA1
Drivers, Receivers, Transceivers TLE8457BLEXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site Datasheet
Lin Transceiver, Aec-Q100, 20Kbps, Tson8; Output Voltage Infineon - 33AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, Aec-Q100, 20Kbps, Tson8; Output Voltage Infineon
33AC5525
Lin Transceiver, Aec-Q100, 20Kbps, Tson8; Output Voltage Infineon 33AC5525
LIN TRANSCEIVER, AEC-Q100, 20KBPS, TSON8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, AEC-Q100, 20KBPS, TSON8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE8457BLEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE8457BLEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE8457BLEXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
TLE8457BLEXUMA1
LIN Transceivers TLE8457BLEXUMA1
LIN Transceivers TRANSCEIVER

LIN Transceivers TRANSCEIVER

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE8457BLEXUMA1 TLE8457BLEXUMA1 33AC5525 TLE8457BLEXUMA1 TLE8457BLEXUMA1
Product Name Interface Transceiver IC Drivers, Receivers, Transceivers Lin Transceiver, Aec-Q100, 20Kbps, Tson8; Output Voltage Infineon Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 5.5V Other
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Dual buffer/line driver; 3-state - 74AHCT2G126DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers