Interface Circuit, PDSO14
Win Source Part Number: 1351196-TLE9255WLCXU
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 5Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-TDFN Exposed Pad
Supplier Device Package: PG-TSON-14-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE9255
Infineon TLE9255WLCXUMA1 Transceiver
Infineon TLE9255WLCXUMA1 Transceiver
Infineon TLE9255WLCXUMA1 Transceiver
IC TRANSCEIVER FULL 1/1 TSON-14 Product overview: TLE9255WLCXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9255WLCXUMA1 can be used for catalog matching and distributor lookup.
CAN Interface IC TRANSCEIVER
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C ROHS COMPLIANT: YES
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE9255WLCXUMA1 | 1351196-TLE9255WLCXUMA1 | 2420309 | 710-TLE9255WLCXUMA1 | TLE9255WLCXUMA1 | 81AH0068 | TLE9255WLCXUMA1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Can Transceiver, 5Mbps, -40 To 150Deg C Rohs Compliant Infineon | Drivers, Receivers, Transceivers | |
| Device Type | Sensor Interface | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package Type | PG-TSON-14 | Tape & Reel (TR) | PG-TSON-14 | 14-TDFN Exposed Pad | |||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |