Infineon Technologies AG Interface - Interface - Telecom - PEF22810T-V21TR PEF22810T-V21TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 117992-PEF22810T-V21 TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Power Down Mode Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-PDSO-8 Purpose: VDSL Line Driver Chip Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 117992-PEF22810T-V21 TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Power Down Mode Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-PDSO-8 Purpose: VDSL Line Driver Chip Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF22810T-V21TR - 117992-PEF22810T-V21TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF22810T-V21TR
117992-PEF22810T-V21TR
Interface - Interface - Telecom - PEF22810T-V21TR 117992-PEF22810T-V21TR
Manufacturer: Infineon Technologies Win Source Part Number: 117992-PEF22810T-V21 TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Power Down Mode Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-PDSO-8 Purpose: VDSL Line Driver Chip Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 117992-PEF22810T-V21TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.5W
Includes: Power Down Mode
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-PDSO-8
Purpose: VDSL Line Driver Chip
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-PEF22810T-V21TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF22810T-V21TR
Interface Transceiver IC 702-PEF22810T-V21TR
IC TELECOM INTERFACE 8-PDSO Product overview: PEF22810T-V21TR from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22810T-V21TR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8-PDSO Product overview: PEF22810T-V21TR from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22810T-V21TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PEF22810T-V21TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC VDSL Line Driver Chip PG-DSO-8

Telecom IC VDSL Line Driver Chip PG-DSO-8

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEF22810T-V21TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF22810T-V21TR
Integrated Circuits (ICs) - Interface - Telecom PEF22810T-V21TR
IC TELECOM INTERFACE 8-PDSO

IC TELECOM INTERFACE 8-PDSO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 117992-PEF22810T-V21TR 702-PEF22810T-V21TR PEF22810T-V21TR PEF22810T-V21TR
Product Name Interface - Interface - Telecom - PEF22810T-V21TR Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type P-PDSO-8 Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Octal bus transceiver; 3-state - 74ALVC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details