IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE9250VLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9250VLEXUMA1 can be used for catalog matching and distributor lookup.
INFINEON CAN INTERFACE IC TLE9250VLEXUMA
INFINEON CAN INTERFACE IC TLE9250VLEXUMA
INFINEON CAN INTERFACE IC TLE9250VLEXUMA
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C ROHS COMPLIANT: YES
CAN Interface IC TRANSCEIVER
IC TRANSCEIVER 1/1 TSON-8
IC TRANSCEIVER 1/1 TSON-8
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE9250VLEXUMA1 | 2584143 | 81AH0067 | TLE9250VLEXUMA1 | TLE9250VLEXUMA1 | TLE9250VLEXUMA1 |
| Product Name | Interface Transceiver IC | CAN Interface Ics | Can Transceiver, 5Mbps, -40 To 150Deg C Rohs Compliant Infineon | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V | Other | Other; 4.5V ~ 5.5V | ||
| Data Rate | 5000 kbps | 5000 kbps | 5000 to ? kbps | 5000 kbps |