Interface Circuit, PDSO8
Win Source Part Number: 1261616-TLE72593LEXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 20kbps
Voltage - Supply: 5.5V ~ 27V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE72593LEXUMA1TR,TL
Base Product Number: TLE72593
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE72593LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE72593LEXUMA1 can be used for catalog matching and distributor lookup.
LIN TRANSCEIVER, AEC-Q100, 20KBPS, TSON8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC TRANSCEIVER 1/1 TSON-8
LIN Transceivers TRANSCEIVER
IC TRANSCEIVER 1/1 TSON-8
| Rochester Electronics | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE72593LEXUMA1 | 2291907P | 1261616-TLE72593LEXUMA1 | 710-TLE72593LEXUMA1 | 33AC5522 | TLE72593LEXUMA1 | TLE72593LEXUMA1 | TLE72593LEXUMA1 |
| Product Name | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Lin Transceiver, Aec-Q100, 20Kbps, Tson8; Output Voltage Infineon | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers | Drivers, Receivers, Transceivers | |
| Device Type | Sensor Interface | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | PG-TSON-8 | TSON | Tape & Reel (TR) | TSON | SON-8 | 8-TDFN Exposed Pad | ||
| Data Rate | 20 kbps | 20 kbps | 20 kbps | 20 kbps |