Manufacturer: Infineon Technologies
Win Source Part Number: 117702-TLE62633GXUMA
Packaging: Reel - TR
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: P-DSO-28
Supply Voltage - Operating: 13.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED DSO-28
IC INTERFACE SPECIALIZED DSO-28
Automotive Interface P-DSO-28
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 117702-TLE62633GXUMA1 | TLE62633GXUMA1 | TLE62633GXUMA1 | TLE62633GXUMA1 |
| Product Name | Interface - Interface - Specialized - TLE62633GXUMA1 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 13.5V | Other | Other; 13.5V |