Manufacturer: Infineon Technologies
Win Source Part Number: 1108742-TLE7250GVIOX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DSO-8-16
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 DSO-8 Product overview: TLE7250GVIOXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250GVIOXUMA2
Interface Circuit, PDSO8
IC TRANSCEIVER HALF 1/1 DSO-8
CAN TRANSCEIVER, 1MBPS, -40 TO 150DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER HALF 1/1 DSO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1108742-TLE7250GVIOXUMA2 | 710-TLE7250GVIOXUMA2 | TLE7250GVIOXUMA2 | TLE7250GVIOXUMA2 | 81AH0063 | TLE7250GVIOXUMA2 | TLE7250GVIOXUMA2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TLE7250GVIOXUMA2 | Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, -40 To 150Deg C Rohs Compliant Infineon | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Receiver; Transceiver | Transceiver | Sensor Interface | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | |||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | ||||
| Package Type | PG-DSO-8-16 | Tape & Reel (TR) | PG-DSO-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC |