IC INTERFACE SPECIALIZED 48VQFN
SYSTEM BASIS CHIP, AEC-Q100, 5V, VQFN-48; Product Range:-; Interface Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2; Output Voltage:5V; RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Automotive Interface PG-VQFN-48-31
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE9261BQXXUMA1 | 93AC7346 | TLE9261BQXXUMA1 | TLE9261BQXXUMA1 | TLE9261BQXXUMA1 |
| Product Name | Interface - Specialized | System Basis Chip, Aec-Q100, 5V, Vqfn-48; Product Range Infineon | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Technology | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Device Type | Sensor Interface | Sensor Interface | |||
| Package Type | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |