TLE9251SJXUMA1 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Infineon Technologies AG
Drivers, Receivers, Transceivers
TLE9251SJXUMA1
Description
IC TRANSCEIVER 1/1 DSO-8
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC TRANSCEIVER 1/1 DSO-8
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE9251SJXUMA1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
TLE9251SJXUMA1 |
TLE9251SJXUMA1 |
|
Product Name
|
Drivers, Receivers, Transceivers |
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Technology
|
CANbus
|
CAN; CAN
|
|
Device Type
|
Transceiver; Transceiver
|
Receiver; Sensor Interface
|
|
Supply Voltage
|
Other; 4.5V ~ 5.5V
|
Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Front End
Package Type
10-DFN Exposed Pad
Pins
10 #
View Details