Interface Circuit, PDSO8
INFINEON CAN INTERFACE IC TLE9250LEXUMA1
INFINEON CAN INTERFACE IC TLE9250LEXUMA1
INFINEON CAN INTERFACE IC TLE9250LEXUMA1
Win Source Part Number: 1353075-TLE9250LEXUM
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Transceiver
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
Base Product Number: TLE9250
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 100 mV
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE9250LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9250LEXUMA1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 TSON-8
IC TRANSCEIVER 1/1 TSON-8
CAN Interface IC TRANSCEIVER
CAN TRANSCEIVER, AEC-Q100, -40TO150DEG C ROHS COMPLIANT: YES
| Rochester Electronics | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE9250LEXUMA1 | 2584141 | 1353075-TLE9250LEXUMA1 | 710-TLE9250LEXUMA1 | TLE9250LEXUMA1 | TLE9250LEXUMA1 | TLE9250LEXUMA1 | 74AJ4462 |
| Product Name | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, Aec-Q100, -40To150Deg C Rohs Compliant Infineon | |
| Device Type | Sensor Interface | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | PG-TSON-8 | Tape & Reel (TR) | 8-TDFN Exposed Pad | PG-TSON-8 | ||||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 to ? kbps |