Infineon Technologies AG Interface - Interface - Telecom - PEF 22558 E V1.1-G PEF 22558 E V1.1-G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 791686-PEF 22558 E V1.1-G Series: OctalFALC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Number of Circuits: 8 Mounting: SMD Power (Watts): 150mW Operating Supply Voltage: 1.8V, 3.3V Function: Framer, Line Interface Unit (LIU) Interface: E1, J1, SCI, SPI, T1 Part Status: Obsolete(EOL) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Categories: Integrated Circuits (ICs) Manufacturer Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 791686-PEF 22558 E V1.1-G Series: OctalFALC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Number of Circuits: 8 Mounting: SMD Power (Watts): 150mW Operating Supply Voltage: 1.8V, 3.3V Function: Framer, Line Interface Unit (LIU) Interface: E1, J1, SCI, SPI, T1 Part Status: Obsolete(EOL) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Categories: Integrated Circuits (ICs) Manufacturer Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF 22558 E V1.1-G - 791686-PEF 22558 E V1.1-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF 22558 E V1.1-G
791686-PEF 22558 E V1.1-G
Interface - Interface - Telecom - PEF 22558 E V1.1-G 791686-PEF 22558 E V1.1-G
Manufacturer: Infineon Technologies Win Source Part Number: 791686-PEF 22558 E V1.1-G Series: OctalFALC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LBGA Number of Circuits: 8 Mounting: SMD Power (Watts): 150mW Operating Supply Voltage: 1.8V, 3.3V Function: Framer, Line Interface Unit (LIU) Interface: E1, J1, SCI, SPI, T1 Part Status: Obsolete(EOL) Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Categories: Integrated Circuits (ICs) Manufacturer Package: PG-LBGA-256 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791686-PEF 22558 E V1.1-G
Series: OctalFALC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-LBGA
Number of Circuits: 8
Mounting: SMD
Power (Watts): 150mW
Operating Supply Voltage: 1.8V, 3.3V
Function: Framer, Line Interface Unit (LIU)
Interface: E1, J1, SCI, SPI, T1
Part Status: Obsolete(EOL)
Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-LBGA-256
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEF 22558 E V1.1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF 22558 E V1.1-G
Integrated Circuits (ICs) - Interface - Telecom PEF 22558 E V1.1-G
IC TELECOM INTERFACE 256-LBGA

IC TELECOM INTERFACE 256-LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791686-PEF 22558 E V1.1-G PEF 22558 E V1.1-G
Product Name Interface - Interface - Telecom - PEF 22558 E V1.1-G Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Sensor and Detector Interfaces - AD52000-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details