Infineon Technologies AG Interface - Interface - Telecom - PSB21150HV1.4 PSB21150HV1.4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 042226-PSB21150HV1.4 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Activation and Deactivation, D-Channel Access Control, Monitor Channel Handler Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-64-MQFP Purpose: PC Adapter Circuit Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 042226-PSB21150HV1.4 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Activation and Deactivation, D-Channel Access Control, Monitor Channel Handler Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-64-MQFP Purpose: PC Adapter Circuit Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB21150HV1.4 - 042226-PSB21150HV1.4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB21150HV1.4
042226-PSB21150HV1.4
Interface - Interface - Telecom - PSB21150HV1.4 042226-PSB21150HV1.4
Manufacturer: Infineon Technologies Win Source Part Number: 042226-PSB21150HV1.4 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Activation and Deactivation, D-Channel Access Control, Monitor Channel Handler Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-64-MQFP Purpose: PC Adapter Circuit Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 042226-PSB21150HV1.4
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Activation and Deactivation, D-Channel Access Control, Monitor Channel Handler
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-64-MQFP
Purpose: PC Adapter Circuit
Supply Voltage - Operating: 3.3V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - PSB21150HV1.4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC PC Adapter Circuit P-MQFP-64-1

Telecom IC PC Adapter Circuit P-MQFP-64-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PSB21150HV1.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PSB21150HV1.4
Integrated Circuits (ICs) - Interface - Telecom PSB21150HV1.4
IPAC-X ISDN PC ADAPTER CIRCUIT

IPAC-X ISDN PC ADAPTER CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 042226-PSB21150HV1.4 PSB21150HV1.4 PSB21150HV1.4
Product Name Interface - Interface - Telecom - PSB21150HV1.4 Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; P-64-MQFP QFP; 64-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Line Interface ICs - 1898006 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details