Win Source Part Number: 1336753-TLE9260QXXUM
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Interface: SPI
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-31
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE9260
Product Status: Last Time Buy
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Automotive Interface PG-VQFN-48-31
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1336753-TLE9260QXXUMA2 | TLE9260QXXUMA2 | TLE9260QXXUMA2 | TLE9260QXXUMA2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |