Infineon Technologies AG Interface - Interface - Telecom - PEF 24624 E V1.2-G PEF 24624 E V1.2-G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 791691-PEF 24624 E V1.2-G Series: SOCRATES Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 324-LBGA Number of Circuits: 4 Mounting: SMD Function: Symmetrical DSL Front End (SDFE) Interface: ISDN, SHDSL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: P-LBGA-324 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 791691-PEF 24624 E V1.2-G Series: SOCRATES Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 324-LBGA Number of Circuits: 4 Mounting: SMD Function: Symmetrical DSL Front End (SDFE) Interface: ISDN, SHDSL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: P-LBGA-324 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF 24624 E V1.2-G - 791691-PEF 24624 E V1.2-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF 24624 E V1.2-G
791691-PEF 24624 E V1.2-G
Interface - Interface - Telecom - PEF 24624 E V1.2-G 791691-PEF 24624 E V1.2-G
Manufacturer: Infineon Technologies Win Source Part Number: 791691-PEF 24624 E V1.2-G Series: SOCRATES Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 324-LBGA Number of Circuits: 4 Mounting: SMD Function: Symmetrical DSL Front End (SDFE) Interface: ISDN, SHDSL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: P-LBGA-324 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791691-PEF 24624 E V1.2-G
Series: SOCRATES
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 324-LBGA
Number of Circuits: 4
Mounting: SMD
Function: Symmetrical DSL Front End (SDFE)
Interface: ISDN, SHDSL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-LBGA-324
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PEF 24624 E V1.2-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF 24624 E V1.2-G
Interface Transceiver IC 702-PEF 24624 E V1.2-G
IC TELECOM INTERFACE LBGA-324 Product overview: PEF 24624 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 24624 E V1.2-G can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE LBGA-324 Product overview: PEF 24624 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 24624 E V1.2-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEF 24624 E V1.2-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF 24624 E V1.2-G
Integrated Circuits (ICs) - Interface - Telecom PEF 24624 E V1.2-G
IC TELECOM INTERFACE LBGA-324

IC TELECOM INTERFACE LBGA-324

Supplier's Site
Telecom - PEF 24624 E V1.2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Symmetrical DSL Front End (SDFE) P-LBGA-324

Telecom IC Symmetrical DSL Front End (SDFE) P-LBGA-324

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791691-PEF 24624 E V1.2-G 702-PEF 24624 E V1.2-G PEF 24624 E V1.2-G PEF 24624 E V1.2-G
Product Name Interface - Interface - Telecom - PEF 24624 E V1.2-G Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTT,118 - 775934-HEF4051BTT,118 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 15 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers