Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INFINEON TECHNOLOGIES AG
TLI493DA2B6HTSA1 --
Infineon Technologies AG
TLI493DA2B6HTSA1
Description
TLI493D - Low Power 3D Hall Sensor with I2C Interface
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
TLI493D - Low Power 3D Hall Sensor with I2C Interface
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
TLI493DA2B6HTSA1
TLI493DA2B6HTSA1
TLI493D - Low Power 3D Hall Sensor with I2C Interface
TLI493D - Low Power 3D Hall Sensor with I2C Interface
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Interfaces
Product Number
TLI493DA2B6HTSA1
Technology
I
2
C
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bus Transceivers
2034785P
Specs
Device Type
Transceiver; Bus Transceiver
Features
RoHS
Package Type
QFNL; TQFN
View Details
Allegro MicroSystems Inc.
Interface - Interface - Specialized - A4973SBT
A4973SBT
Specs
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-20 C (-4 F)
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2433-F-FTR
Specs
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3
suppliers
WAGO
Interface module
704-2063
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details