Infineon Technologies AG Interface Transceiver IC PEF 3394 E V2.2

Description
IC TELECOM INTERFACE 176-LBGA Product overview: PEF 3394 E V2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3394 E V2.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 176-LBGA Product overview: PEF 3394 E V2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3394 E V2.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PEF 3394 E V2.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF 3394 E V2.2
Interface Transceiver IC 702-PEF 3394 E V2.2
IC TELECOM INTERFACE 176-LBGA Product overview: PEF 3394 E V2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3394 E V2.2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 176-LBGA Product overview: PEF 3394 E V2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3394 E V2.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEF 3394 E V2.2 - 791694-PEF 3394 E V2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF 3394 E V2.2
791694-PEF 3394 E V2.2
Interface - Interface - Telecom - PEF 3394 E V2.2 791694-PEF 3394 E V2.2
Manufacturer: Infineon Technologies Win Source Part Number: 791694-PEF 3394 E V2.2 Series: VINETIC Packaging: Tray Package: 176-LBGA Number of Circuits: 4 Mounting: SMD Function: Analog Voice Access Interface: ADPCM Part Status: Obsolete(EOL) Includes: Advanced Integrated Test / Diagnostic Function (AITDF), Caller-ID Generator / Detector, Line Echo Cancellation (LEC) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-LBGA-176 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791694-PEF 3394 E V2.2
Series: VINETIC
Packaging: Tray
Package: 176-LBGA
Number of Circuits: 4
Mounting: SMD
Function: Analog Voice Access
Interface: ADPCM
Part Status: Obsolete(EOL)
Includes: Advanced Integrated Test / Diagnostic Function (AITDF), Caller-ID Generator / Detector, Line Echo Cancellation (LEC)
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-LBGA-176
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEF 3394 E V2.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF 3394 E V2.2
Integrated Circuits (ICs) - Interface - Telecom PEF 3394 E V2.2
IC TELECOM INTERFACE 176-LBGA

IC TELECOM INTERFACE 176-LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PEF 3394 E V2.2 791694-PEF 3394 E V2.2 PEF 3394 E V2.2
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEF 3394 E V2.2 Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers