IC SWITCH PROX INDCT PDSO-16 Product overview: TCA505BG from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TCA505BG can be used for catalog matching and distributor lookup.
IC SWITCH PROX INDCT PDSO-16
Manufacturer: Infineon Technologies
Win Source Part Number: 1265505-TCA505BG
Packaging: Tube
Type: Proximity Detector
Mounting Style: SMD
Output Type: Analog
Input Type: Analog
Supply Current: 550μA
Categories: Integrated Circuits
Supplier Device Package: P-DSO-16-1
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: TCA505
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
IC SWITCH PROX INDCT PDSO-16
IC SWITCH PROX INDCT PDSO-16
IC SWITCH PROX INDCT PDSO-16
IC SWITCH PROX INDCT PDSO-16
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-TCA505BG | TCA505BG-ND | 1265505-TCA505BG | TCA505BG | TCA505BG | TCA505BG | TCA505BG |
| Product Name | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - TCA505BG | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Proximity Detector | Sensor Interface | Sensor Interface |